interlight DEEBOT DJ36 BATTERY
- 收藏
- 对比
DEEBOT DJ36 BATTERY
3101-DEEBOT DJ36 BATTERY
配件
--
大陆
立即发货

Replacement for Ecovacs Deebot D
1最小包装量--
DEEBOT DJ36 BATTERY详情
interlight DEEBOT DJ36 BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
4.5
Manufacturer Part Number
155037X
Case Style
Lower Mount
Range
0-11,600 psi
Manufacturer
US Gauge
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
DEEBOT DJ36 BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。