interlight DEEBOT N79S BATTERY
- 收藏
- 对比
DEEBOT N79S BATTERY
3101-DEEBOT N79S BATTERY
配件
--
大陆
立即发货

Replacement for Ecovacs Deebot N
1最小包装量--
DEEBOT N79S BATTERY详情
interlight DEEBOT N79S BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
2.5
Pollution degree
3
Rated surge voltage
6
Product Status
活跃
厂商
Interlight
Package
零售包装
系列
-
配件类型
Replacement Battery
DEEBOT N79S BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。