interlight DELL PRECISION M6400
- 收藏
- 对比
DELL PRECISION M6400
3101-DELL PRECISION M6400
配件
--
大陆
立即发货

Replacement for Dell Dell Precis
1最小包装量--
DELL PRECISION M6400详情
interlight DELL PRECISION M6400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
弹簧夹连接
Adjustment range undelayed short-circuit release
52 - 52
Number of auxiliary contacts as normally open contact
0
Overload release current setting
1.8 - 2.5
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
2.5
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
DELL PRECISION M6400拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。