interlight DM-24P FILM CAMERA CONTRACTOR BATTERY
- 收藏
- 对比
DM-24P FILM CAMERA CONTRACTOR BATTERY
3101-DM-24P FILM CAMERA CONTRACTOR BATTERY
配件
--
大陆
立即发货

Replacement for Eva Blitz DM-24P
1最小包装量--
DM-24P FILM CAMERA CONTRACTOR BATTERY详情
interlight DM-24P FILM CAMERA CONTRACTOR BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
DM-24P FILM CAMERA CONTRACTOR BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。