interlight DS90F 90CC ATV BATTERY FOR YEAR 2010 MODEL
- 收藏
- 对比
DS90F 90CC ATV BATTERY FOR YEAR 2010 MODEL
3101-DS90F 90CC ATV BATTERY FOR YEAR 2010 MODEL
配件
--
大陆
立即发货

Replacement for Bombardier DS90F
1最小包装量--
DS90F 90CC ATV BATTERY FOR YEAR 2010 MODEL详情
interlight DS90F 90CC ATV BATTERY FOR YEAR 2010 MODEL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
压接
Ambient temperature
-40 - 125
Connectable conductor cross section fine-strand without cable end sleeve
35 - 35
Diameter plug-in contact
8
Material of contact surface
Silver
Material contact
Other copper alloys
Connectable conductor cross section multi-wired
35 - 35
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
DS90F 90CC ATV BATTERY FOR YEAR 2010 MODEL拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。