interlight DX 2025 DIRECT-CONNECT SPO2 SENSORS MULTI-SITE
- 收藏
- 对比
DX 2025 DIRECT-CONNECT SPO2 SENSORS MULTI-SITE
3101-DX 2025 DIRECT-CONNECT SPO2 SENSORS MULTI-SITE
特种电缆组件
--
大陆
立即发货

Replacement for Dixtal Dx 2025 D
1最小包装量--
DX 2025 DIRECT-CONNECT SPO2 SENSORS MULTI-SITE详情
interlight DX 2025 DIRECT-CONNECT SPO2 SENSORS MULTI-SITE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
3
Connectable conductor cross section solid-core
1 - 35
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
频率
50/60 Hz
DX 2025 DIRECT-CONNECT SPO2 SENSORS MULTI-SITE拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。