interlight EEE PC 1015PE
- 收藏
- 对比
EEE PC 1015PE详情
interlight EEE PC 1015PE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
12
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
2 - 6.5
With locknut
无
Thread type
PG
Nominal thread size metric/PG
7
Wrench width
14
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
Package
零售包装
Product Status
活跃
厂商
Interlight
系列
-
配件类型
Replacement Battery
EEE PC 1015PE拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。