interlight EEE PC 4G XP ADAPTER
- 收藏
- 对比
EEE PC 4G XP ADAPTER
3101-EEE PC 4G XP ADAPTER
配件
--
大陆
立即发货

Replacement for Asus Eee Pc 4G X
1最小包装量--
EEE PC 4G XP ADAPTER详情
interlight EEE PC 4G XP ADAPTER重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
EEE PC 4G XP ADAPTER拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。