interlight ELITEBOOK 840 G5(3ZG48ES) BATTERY
- 收藏
- 对比
ELITEBOOK 840 G5(3ZG48ES) BATTERY
3101-ELITEBOOK 840 G5(3ZG48ES) BATTERY
配件
--
大陆
立即发货

Replacement for Hp Hewlett Packa
1最小包装量--
ELITEBOOK 840 G5(3ZG48ES) BATTERY详情
interlight ELITEBOOK 840 G5(3ZG48ES) BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Oval
Labelled
有
Colour front ring
Black
With front ring
有
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
ELITEBOOK 840 G5(3ZG48ES) BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。