interlight ELURA 80 CHARGER
- 收藏
- 对比
ELURA 80 CHARGER
3101-ELURA 80 CHARGER
电池充电器
--
大陆
立即发货

Replacement for Canon Elura 80 C
1最小包装量--
ELURA 80 CHARGER详情
interlight ELURA 80 CHARGER重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 2.5
Rated current In
24
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 2.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.14 - 4
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
ELURA 80 CHARGER拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。