interlight EN-EL9A BATTERY
- 收藏
- 对比
EN-EL9A BATTERY
3101-EN-EL9A BATTERY
配件
--
大陆
立即发货

Replacement for Nikon EN-EL9A Ba
1最小包装量--
EN-EL9A BATTERY详情
interlight EN-EL9A BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Construction type lens
Square
Colour front ring
Black
With front ring
有
Type of control element
Short thumb-grip
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
EN-EL9A BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。