interlight EXILIM EX-Z90BK
- 收藏
- 对比
EXILIM EX-Z90BK
3101-EXILIM EX-Z90BK
配件
--
大陆
立即发货

Replacement for Casio Exilim EX-
1最小包装量--
EXILIM EX-Z90BK详情
interlight EXILIM EX-Z90BK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/2 NPT
Case Size
4.5
Manufacturer Part Number
250235
Case Style
Lower Mount
Range
30 Hg VAC - 300 psi
Manufacturer
US Gauge
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
EXILIM EX-Z90BK拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。