interlight FANUC 30I
- 收藏
- 对比
FANUC 30I详情
interlight FANUC 30I重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Circuit integrity
E30
Colour outer sheath
Orange
Core identification
Colour
Nominal cross section conductor
2.5
Nominal voltage U0
0.6
Nominal voltage U
1
Material outer sheath
Polyolefin
Conductor category
Class 1 = solid
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
FANUC 30I拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。