interlight FIP FILM CAMERA CONTRACTOR BATTERY
- 收藏
- 对比
FIP FILM CAMERA CONTRACTOR BATTERY
3101-FIP FILM CAMERA CONTRACTOR BATTERY
配件
--
大陆
立即发货

Replacement for Pro Fip Film Cam
1最小包装量--
FIP FILM CAMERA CONTRACTOR BATTERY详情
interlight FIP FILM CAMERA CONTRACTOR BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1-4635T
Number of Digits
5
Manufacturer
Redington Counters By Trumeter
Gearing
1:1
Mounting
表面贴装
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
颜色
White Text on Black Background
配件类型
Replacement Battery
重置
Knob
FIP FILM CAMERA CONTRACTOR BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。