interlight FX1000A 1000CC HIGH PERFOMANCE 2002 BATTERY
- 收藏
- 对比
FX1000A 1000CC HIGH PERFOMANCE 2002 BATTERY
3101-FX1000A 1000CC HIGH PERFOMANCE 2002 BATTERY
配件
--
大陆
立即发货

Replacement for Yamaha FX1000A 1
1最小包装量--
FX1000A 1000CC HIGH PERFOMANCE 2002 BATTERY详情
interlight FX1000A 1000CC HIGH PERFOMANCE 2002 BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Cable entry
Other
Degree of protection (IP)
IP44
Rated frequency
50 - 60
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
FX1000A 1000CC HIGH PERFOMANCE 2002 BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。