interlight G42-240LA BATTERY
- 收藏
- 对比
G42-240LA BATTERY
3101-G42-240LA BATTERY
配件
--
大陆
立即发货

Replacement for Hp Hewlett Packa
1最小包装量--
G42-240LA BATTERY详情
interlight G42-240LA BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
6
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
6.8 - 8.8
With locknut
无
Thread type
PG
Nominal thread size metric/PG
11
Wrench width
20
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
G42-240LA BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。