interlight G75YI363VX-BL BATTERY
- 收藏
- 对比
G75YI363VX-BL BATTERY
3101-G75YI363VX-BL BATTERY
配件
--
大陆
立即发货

Replacement for Asus G75YI363VX-
1最小包装量--
G75YI363VX-BL BATTERY详情
interlight G75YI363VX-BL BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
无
Type of lamp socket
BA9s
With front ring
有
Number of indicator lights
1
Type of lens
High
Colour front ring
Grey
Degree of protection (IP)
IP65
Voltage type
AC/DC
Rated operating voltage Ue
6 - 230
Construction type lens
Square
Type of electric connection
Screw connection
Material front ring
Plastic
Colour lens
Blue
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
G75YI363VX-BL BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。