interlight GAS HUSKY 850 LAWN & GARDEN TRACTOR BATTERY
- 收藏
- 对比
GAS HUSKY 850 LAWN & GARDEN TRACTOR BATTERY
3101-GAS HUSKY 850 LAWN & GARDEN TRACTOR BATTERY
配件
--
大陆
立即发货

Replacement for Bolens Gas Husky
1最小包装量--
GAS HUSKY 850 LAWN & GARDEN TRACTOR BATTERY详情
interlight GAS HUSKY 850 LAWN & GARDEN TRACTOR BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 6
Rated current In
41
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 6
Connectable conductor cross section multi-wired
10 - 10
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
8
Connectable conductor cross section solid-core
0.2 - 10
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
高度
28.75
GAS HUSKY 850 LAWN & GARDEN TRACTOR BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。