interlight GL1800 GOLD WING 250 CC YEAR 2015 BRAKE LIGHT
- 收藏
- 对比
GL1800 GOLD WING 250 CC YEAR 2015 BRAKE LIGHT
3101-GL1800 GOLD WING 250 CC YEAR 2015 BRAKE LIGHT
灯 - 白炽灯,氖灯
--
大陆
立即发货

Replacement for Honda GL1800 Gol
1最小包装量--
GL1800 GOLD WING 250 CC YEAR 2015 BRAKE LIGHT详情
interlight GL1800 GOLD WING 250 CC YEAR 2015 BRAKE LIGHT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DGS35-5HL03600
Approvals
CE
Shaft Type
Thru-Hollow
Manufacturer
Sick
Package
零售包装
厂商
Interlight
Product Status
活跃
操作温度
-20 to 70 Degrees C
系列
*
终端
3 m Radial Cable
输入电压
8~24 VDC
知识产权评级
IP66
GL1800 GOLD WING 250 CC YEAR 2015 BRAKE LIGHT拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。