interlight GP91AAALH2BXZ
- 收藏
- 对比
GP91AAALH2BXZ详情
interlight GP91AAALH2BXZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyolefin (PO)
Minimum Temperature
- 55 C
Lead Free Solder Processes
无铅焊接工艺
Factory Pack QuantityFactory Pack Quantity
500
Part # Aliases
4-1899465-7
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Maximum Temperature
+ 135 C
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
子类别
Wire & Cable Management
配件类型
Replacement Battery
家人
TMS-90-SCE
产品类别
Wire Labels & Markers
特征
Military Grade, Shrink Ratio 2:1
产品类别
Wire Labels & Markers
GP91AAALH2BXZ拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。