interlight GTX 1500 AGM 2014 BATTERY
- 收藏
- 对比
GTX 1500 AGM 2014 BATTERY
3101-GTX 1500 AGM 2014 BATTERY
配件
--
大陆
立即发货

Replacement for Sea-Doo Gtx 1500
1最小包装量--
GTX 1500 AGM 2014 BATTERY详情
interlight GTX 1500 AGM 2014 BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal cross section conductor
2.5
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
有
Core colour
Brown
Nominal voltage U
750
Conductor category
Class 1 = solid
Flame retardant
According to IEC/EN 60332-1-2
Material core insulation
Polyolefin
Conductor surface
Bare
Outer diameter approx.
2.8
Core identification
Colour
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
GTX 1500 AGM 2014 BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。