interlight H201820 COLLAR
- 收藏
- 对比
H201820 COLLAR
3101-H201820 COLLAR
配件
--
大陆
立即发货

Replacement for Dt Systems H2018
1最小包装量--
H201820 COLLAR详情
interlight H201820 COLLAR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
160
Type of control element
Long turning handle
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
H201820 COLLAR拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。