interlight H3DT539CU210
- 收藏
- 对比
H3DT539CU210
3101-H3DT539CU210
镇流器,逆变器
--
大陆
立即发货

Replacement for Lutron H3DT539CU
1最小包装量--
H3DT539CU210详情
interlight H3DT539CU210重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Long turning handle
Rated permanent current Iu
630
Cable entry
Side
Degree of protection (IP), front side
IP40
Type of electrical connection of main circuit
Screw connection
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
H3DT539CU210拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。