interlight HHD10214
- 收藏
- 对比
HHD10214详情
interlight HHD10214重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Specification material outer sheath
Other
Protective sheath
无
Material outer sheath
Polyvinyl chloride (PVC)
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
HHD10214拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。