interlight HMD HEART
- 收藏
- 对比
HMD HEART详情
interlight HMD HEART重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
15
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
51 - 55
With locknut
无
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
75
Wrench width
80
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Model
Straight
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
HMD HEART拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。