interlight HSTNN-FB40
- 收藏
- 对比
HSTNN-FB40详情
interlight HSTNN-FB40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
6
Manufacturer Part Number
133578
Case Style
Lower Mount
Range
0-15 psi
Manufacturer
US Gauge
Product Status
活跃
厂商
Interlight
Package
零售包装
系列
-
配件类型
Replacement Battery
HSTNN-FB40拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。