interlight HSTNN-Q48C
- 收藏
- 对比
HSTNN-Q48C详情
interlight HSTNN-Q48C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Thermoplastic
Transparent
无
Model
Protective contact (type F)
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
频率
50 - 50
配件类型
Replacement Battery
HSTNN-Q48C拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。