interlight IC693ACC301 BATTERY
- 收藏
- 对比
IC693ACC301 BATTERY
3101-IC693ACC301 BATTERY
配件
--
大陆
立即发货

Replacement for Ge General Elect
1最小包装量--
IC693ACC301 BATTERY详情
interlight IC693ACC301 BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Number of auxiliary contacts as normally closed contact
0
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
IC693ACC301 BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。