interlight IEF II POCKET FILM CAMERA BATTERY
- 收藏
- 对比
IEF II POCKET FILM CAMERA BATTERY
3101-IEF II POCKET FILM CAMERA BATTERY
配件
--
大陆
立即发货

Replacement for Hanimex Ief Ii P
1最小包装量--
IEF II POCKET FILM CAMERA BATTERY详情
interlight IEF II POCKET FILM CAMERA BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Other
With front ring
有
Type of control element
Other
Material front ring
Metal
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
IEF II POCKET FILM CAMERA BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。