interlight INSIGHT BATTERY
- 收藏
- 对比
INSIGHT BATTERY
3101-INSIGHT BATTERY
配件
--
大陆
立即发货

Replacement for Alcatel Insight
1最小包装量--
INSIGHT BATTERY详情
interlight INSIGHT BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
20, 21, 22
Thread length
19
Degree of protection (IP)
IP68
Explosion-tested version
有
Suitable for cable diameter
14 - 20
With locknut
无
Thread type
NPT
With strain relief
无
Wrench width
40
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Shock resistant
有
Model
Straight
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
INSIGHT BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。