interlight INSPIRON 1210 BATTERY
- 收藏
- 对比
INSPIRON 1210 BATTERY
3101-INSPIRON 1210 BATTERY
配件
--
大陆
立即发货

Replacement for Dell Inspiron 12
1最小包装量--
INSPIRON 1210 BATTERY详情
interlight INSPIRON 1210 BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Rail connection
Adjustment range undelayed short-circuit release
6400 - 38400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
1600 - 3200
Degree of protection (IP)
IP20
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
3200
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
INSPIRON 1210 BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。