interlight INSTANT LOAD 901 FILM CAMERA BATTERY
- 收藏
- 对比
INSTANT LOAD 901 FILM CAMERA BATTERY
3101-INSTANT LOAD 901 FILM CAMERA BATTERY
配件
--
大陆
立即发货

Replacement for Imperial Optical
1最小包装量--
INSTANT LOAD 901 FILM CAMERA BATTERY详情
interlight INSTANT LOAD 901 FILM CAMERA BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Number of contacts as change-over contact
2
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
深度
52.5
配件类型
Replacement Battery
宽度
34.5
高度
34.5
INSTANT LOAD 901 FILM CAMERA BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。