interlight JET SKI JS800 AGM 2010 BATTERY
- 收藏
- 对比
JET SKI JS800 AGM 2010 BATTERY
3101-JET SKI JS800 AGM 2010 BATTERY
配件
--
大陆
立即发货

Replacement for Kawasaki Jet Ski
1最小包装量--
JET SKI JS800 AGM 2010 BATTERY详情
interlight JET SKI JS800 AGM 2010 BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
125 - 1100
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 100
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Number of auxiliary contacts as normally closed contact
0
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
JET SKI JS800 AGM 2010 BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。