interlight JOYBOOK S53
- 收藏
- 对比
JOYBOOK S53详情
interlight JOYBOOK S53重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Type of control element
Toggle
With front ring
有
Colour front ring
Black
Degree of protection (NEMA)
4X
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
JOYBOOK S53拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。