interlight K50AD
- 收藏
- 对比
K50AD详情
interlight K50AD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Moisture Sensitive
有
Development Kit
89600
Number of Logic Elements
224000 LE
Factory Pack QuantityFactory Pack Quantity
21
Number of Logic Array Blocks - LABs
8960 LAB
Manufacturer
Intel
Brand
Intel / Altera
Tradename
Arria
RoHS
Details
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
EP2AGZ225H
包装
Tray
子类别
可编程逻辑集成电路
配件类型
Replacement Battery
产品类别
FPGA - Field Programmable Gate Array
产品类别
FPGA - Field Programmable Gate Array
K50AD拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。