interlight K686 FILM CAMERA CONTRACTOR BATTERY
- 收藏
- 对比
K686 FILM CAMERA CONTRACTOR BATTERY
3101-K686 FILM CAMERA CONTRACTOR BATTERY
配件
--
大陆
立即发货

Replacement for Kalimar K686 Fil
1最小包装量--
K686 FILM CAMERA CONTRACTOR BATTERY详情
interlight K686 FILM CAMERA CONTRACTOR BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
18
Shell Style#
直角
MIL Type
MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
25
Mating Style
可旋转联轴器
Manufacturer
Amphenol
Brand
Amphenol Pcd
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
子类别
Circular Connectors
配件类型
Replacement Battery
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
K686 FILM CAMERA CONTRACTOR BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。