interlight KX-TG4133M CORDLESS PHONE BATTERY
- 收藏
- 对比
KX-TG4133M CORDLESS PHONE BATTERY
3101-KX-TG4133M CORDLESS PHONE BATTERY
配件
--
大陆
立即发货

Replacement for Panasonic KX-TG4
1最小包装量--
KX-TG4133M CORDLESS PHONE BATTERY详情
interlight KX-TG4133M CORDLESS PHONE BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Grey
With front ring
有
Material front ring
Metal
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
KX-TG4133M CORDLESS PHONE BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。