interlight KX-TG6644B CORDLESS PHONE BATTERY
- 收藏
- 对比
KX-TG6644B CORDLESS PHONE BATTERY
3101-KX-TG6644B CORDLESS PHONE BATTERY
配件
--
大陆
立即发货

Replacement for Panasonic KX-TG6
1最小包装量--
KX-TG6644B CORDLESS PHONE BATTERY详情
interlight KX-TG6644B CORDLESS PHONE BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Degree of protection (IP)
Other
Material quality
Other
Model
Other
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
宽度
55
KX-TG6644B CORDLESS PHONE BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。