interlight LAWN & GARDEN EQUIPMENT TS-14 BATTERY
- 收藏
- 对比
LAWN & GARDEN EQUIPMENT TS-14 BATTERY
3101-LAWN & GARDEN EQUIPMENT TS-14 BATTERY
配件
--
大陆
立即发货

Replacement for Zapper Lawn & Ga
1最小包装量--
LAWN & GARDEN EQUIPMENT TS-14 BATTERY详情
interlight LAWN & GARDEN EQUIPMENT TS-14 BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP67
Model
Other
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
LAWN & GARDEN EQUIPMENT TS-14 BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。