interlight LED12A19/830/3WAY
- 收藏
- 对比
LED12A19/830/3WAY
3101-LED12A19/830/3WAY
LED - 灯替换
--
大陆
立即发货

Replacement for Batteries and Li
1最小包装量--
LED12A19/830/3WAY详情
interlight LED12A19/830/3WAY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
LED12A19/830/3WAY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。