interlight LIFEBOOK P3010 ADAPTER
- 收藏
- 对比
LIFEBOOK P3010 ADAPTER
3101-LIFEBOOK P3010 ADAPTER
配件
--
大陆
立即发货

Replacement for Fujitsu Lifebook
1最小包装量--
LIFEBOOK P3010 ADAPTER详情
interlight LIFEBOOK P3010 ADAPTER重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1000 - 2000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
160 - 200
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
200
Number of auxiliary contacts as normally closed contact
0
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
LIFEBOOK P3010 ADAPTER拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。