interlight LUMIX DMC-GF3KR
- 收藏
- 对比
LUMIX DMC-GF3KR
3101-LUMIX DMC-GF3KR
配件
--
大陆
立即发货

Replacement for Panasonic Lumix
1最小包装量--
LUMIX DMC-GF3KR详情
interlight LUMIX DMC-GF3KR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable with connector
Ambient temperature
-25 - 55
Max. output current
100
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
Other
Rated control supply voltage at DC
10 - 30
Indication
Digital
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
LUMIX DMC-GF3KR拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。