interlight M3535A PINCH ECG LEADWIRE
- 收藏
- 对比
M3535A PINCH ECG LEADWIRE
3101-M3535A PINCH ECG LEADWIRE
特种电缆组件
--
大陆
立即发货

Replacement for Philips M3535A P
1最小包装量--
M3535A PINCH ECG LEADWIRE详情
interlight M3535A PINCH ECG LEADWIRE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
600 - 600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
28 - 40
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
40
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
M3535A PINCH ECG LEADWIRE拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。