interlight M3 DIRECT-CONNECT SPO2 SENSORS PEDIATRIC SOFT
- 收藏
- 对比
M3 DIRECT-CONNECT SPO2 SENSORS PEDIATRIC SOFT
3101-M3 DIRECT-CONNECT SPO2 SENSORS PEDIATRIC SOFT
特种电缆组件
--
大陆
立即发货

Replacement for Edan M3 Direct-C
1最小包装量--
M3 DIRECT-CONNECT SPO2 SENSORS PEDIATRIC SOFT详情
interlight M3 DIRECT-CONNECT SPO2 SENSORS PEDIATRIC SOFT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminium
Surface protection
Untreated
Pre-stamping
无
Degree of protection (NEMA)
4X
Thread type
None
Number of connector holes
0
Model
Cable screw gland
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
类型
Straight
深度
245
宽度
140
高度
20
M3 DIRECT-CONNECT SPO2 SENSORS PEDIATRIC SOFT拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。