interlight M8105AS DIRECT-CONNECT SPO2 SENSORS MULTI-SITE
- 收藏
- 对比
M8105AS DIRECT-CONNECT SPO2 SENSORS MULTI-SITE
3101-M8105AS DIRECT-CONNECT SPO2 SENSORS MULTI-SITE
特种电缆组件
--
大陆
立即发货

Replacement for Philips M8105AS
1最小包装量--
M8105AS DIRECT-CONNECT SPO2 SENSORS MULTI-SITE详情
interlight M8105AS DIRECT-CONNECT SPO2 SENSORS MULTI-SITE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
无
Type of control element
Toggle
With front ring
有
Colour front ring
Black
Number of contacts as normally closed contact
0
Degree of protection (NEMA)
13
Degree of protection (IP)
IP67/IP69K
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Type of electric connection
Screw connection
Material front ring
Plastic
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
M8105AS DIRECT-CONNECT SPO2 SENSORS MULTI-SITE拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。