interlight MH-150X-Q-KIT
- 收藏
- 对比
MH-150X-Q-KIT
3101-MH-150X-Q-KIT
镇流器,逆变器
--
大陆
立即发货

Replacement for Batteries and Li
1最小包装量--
MH-150X-Q-KIT详情
interlight MH-150X-Q-KIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
2
Permitted cable outer temperature during assembling/handling
-20 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
MH-150X-Q-KIT拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。