interlight MID MOUNT 223 235CCA BATTERY
- 收藏
- 对比
MID MOUNT 223 235CCA BATTERY
3101-MID MOUNT 223 235CCA BATTERY
配件
--
大陆
立即发货

Replacement for Grasshopper Mid
1最小包装量--
MID MOUNT 223 235CCA BATTERY详情
interlight MID MOUNT 223 235CCA BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature resistance
-40 - 80
With protective conductor
无
Nominal voltage
200 - 600
Connection 2
None
Colour outer sheath
Orange
Outer diameter approx.
28
Degree of protection (IP)
Other
Connection 1
Other
Nominal cross section conductor
1.5
Spiralized cable
无
With cord switch
无
Material outer sheath
Polyvinyl chloride (PVC)
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
频率
50 - 60
配件类型
Replacement Battery
长度
10
MID MOUNT 223 235CCA BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。