interlight MINIKET VP-MS10S
- 收藏
- 对比
MINIKET VP-MS10S
3101-MINIKET VP-MS10S
配件
--
大陆
立即发货

Replacement for Samsung Miniket
1最小包装量--
MINIKET VP-MS10S详情
interlight MINIKET VP-MS10S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-25 - 80
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-40 - 80
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
MINIKET VP-MS10S拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。