interlight MOTO X (2013) / XT1053 CELL PHONE BATTERY
- 收藏
- 对比
MOTO X (2013) / XT1053 CELL PHONE BATTERY
3101-MOTO X (2013) / XT1053 CELL PHONE BATTERY
配件
--
大陆
立即发货

Replacement for Motorola Moto X
1最小包装量--
MOTO X (2013) / XT1053 CELL PHONE BATTERY详情
interlight MOTO X (2013) / XT1053 CELL PHONE BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
9.7
Halogen free according to IEC 60754-2
无
Min. permitted bending radius, stationary application/permanent installation
58.2
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
MOTO X (2013) / XT1053 CELL PHONE BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。