interlight MS395
- 收藏
- 对比
MS395详情
interlight MS395重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Type of control element
Other
Rated permanent current Iu
80
Device construction
Built-in device fixed built-in technique
Phase failure sensitive
有
Switch off technique
Electronic
With integrated auxiliary switch
无
Degree of protection (IP)
IP40
With thermal protection
有
Overload release current setting
37 - 96
Adjustment range undelayed short-circuit release
1200 - 1200
Rated operating voltage
690 - 690
Type of electrical connection of main circuit
Screw connection
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
深度
86
配件类型
Replacement Battery
高度
161
宽度
105
MS395拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。